EN
  • EN
  • DE

EMVY160GDA472MMN0S

Part No EMVY160GDA472MMN0S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 4700UF 20% 16V SMD / Cap Aluminum Lytic 4700uF 16V 20% (18 X 21.5mm) SMD 1750mA 5000h 105°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series Alchip- MVY
Packaging Reel package
Capacitance 4700μF
Tolerance ±20%
Voltage Rating DC 16V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 1.4875A @ 120Hz
Ripple Current - High Frequency 1.75A @ 100kHz
Impedance 38 mOhm
Dimension 0.709" Dia (18.00mm)
Height - Seated (Maximum) 0.846" (21.50mm)
Surface Mount Land Size 0.748" L x 0.748" W (19.00mm x 19.00mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 773778-EMVY160GDA472MMN0S
Popularity Medium
Supply and Demand Status Limited
Family Name MV
Introduction Date September 07, 2008
ECCN EAR99
Country of Origin China, Indonesia, Japan, Republic of Korea
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EMVY160GDA472MMN0S CAD Model

Description

The United Chemi-Con Alchip-MVY series capacitor is an ideal choice for general electronic applications.

  • Capacitance: 4700μF
  • Tolerance: ±20%
  • Impedance: 38 mOhm
  • Operating Temperature Range: -55°C to 105°C
  • Lifetime: 5000 hours @ 105°C
  • Voltage Rating DC: 16V
  • Ripple Current: 1.4875A @ 120Hz, 1.75A @ 100kHz
  • Packaging: Radial, can-SMD
  • Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
  • Diameter: 0.709" (18.00mm)
  • Height: 0.846" (21.50mm)

You May Also Be Interested in

Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess