EN
  • EN
  • DE

EMZA350ADA331MJA0G

Part No EMZA350ADA331MJA0G
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 35V SMD / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer United Chemi-Con
Packaging Reel - TR
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 425 mA @ 120 Hz
Ripple Current @ High Frequency 850 mA @ 100 kHz
Impedance 80 mOhms
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 565-2562-6,Q4230063,565-2562-2,565-2562-1
Standard Package 500
Win Source Part Number 1330348-EMZA350ADA331MJA0G
Ultra Librarian 3D Model Ultra Librarian EMZA350ADA331MJA0G CAD Model

Description

The United Chemi-Con EMZA350ADA331MJA0G capacitor is part of the Aluminum Electrolytic Capacitors category and is rated AEC-Q200.

  • Manufacturer: United Chemi-Con
  • Category: Aluminum Electrolytic Capacitors
  • AEC-Q200 Rated: Yes
  • Capacitance: 330μF
  • Voltage Rating: 35V
  • Tolerance: ±20%
  • Ripple Current (Low Frequency): 425mA @ 120Hz
  • Ripple Current (High Frequency): 850mA @ 100kHz
  • Impedance: 80mOhms
  • ESR (Equivalent Series Resistance): 0
  • Height Seated: 0.413" (10.50mm)
  • Diameter: 0.394" (10.00mm)
  • Lifetime @ Temperature: 2000 hours @ 105°C
  • Polarized: Yes
  • Mounting Type: Surface Mount, Radial, Can - SMD
  • Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZH221M1CTR-0607 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0437
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2007 $50.1750
610+ $0.1647 $100.4670
940+ $0.1596 $150.0240
1,300+ $0.1544 $200.7200
1,675+ $0.1493 $250.0775
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess