EN
  • EN
  • DE

TND20V-431KB00AAA0

Part No TND20V-431KB00AAA0
Manufacturer United Chemi-Con
Catalog TVS - Varistors, MOVs
Description VARISTOR 430V 10KA DISC / 430 V 10 kA Varistor 1 Circuit Through Hole Disc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr United Chemi-Con
Series V
Package Tape & Reel
Product Status Active
Maximum AC Volts 275 V
Maximum DC Volts 350 V
Varistor Voltage (Min) 387 V
Varistor Voltage (Typ) 430 V
Varistor Voltage (Max) 473 V
Current - Surge 10 kA
Energy 215J
Number of Circuits 1
Capacitance @ Frequency 1300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc
Base Product Number TND20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360941-TND20V-431KB00AAA0
Ultra Librarian 3D Model Ultra Librarian TND20V-431KB00AAA0 CAD Model

Description

The TND20V-431KB00AAA0 varistor is a reliable transient voltage suppressor manufactured by United Chemi-Con.

  • Series: V
  • Capacitance: 1300 pF @ 1 kHz
  • Maximum AC Voltage: 275 V
  • Maximum DC Voltage: 350 V
  • Varistor Voltage: 387 V to 473 V
  • Surge Current: 10 kA
  • Energy Rating: 215J
  • Package: Disc
  • Mounting Type: Through Hole
  • REACH: Unaffected
  • ECCN: EAR99
  • Temperature Range: -40°C to 85°C (TA)
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Bourns Inc.
Lowest to $0.0647
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.1016
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
135+ $0.7408 $100.0080
210+ $0.7177 $150.7170
290+ $0.6945 $201.4050
375+ $0.6714 $251.7750
500+ $0.6019 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess