Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Unitrode
Package Bulk
Product Status Active
Applications Feedback Generator
Current - Supply 5mA
Voltage - Supply 40V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number UC3901
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693351-UC3901J
Ultra Librarian 3D Model Ultra Librarian UC3901J CAD Model

Description

The 693351-UC3901J is a specialized power management IC from Unitrode.

  • Application: Feedback generator
  • Mounting Type: Through-hole
  • Current Supply: 5mA
  • Voltage Supply: 40V
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active
  • Packaging: Bulk
  • Alternative Parts: UC3901DTR, UC3901QTR, UC3901J, and UC3901DWG4

You May Also Be Interested in

Infineon Technologies
IC LDO VREG/LIN TXRX DSO-28
Lowest to $4.2055
ECAD model for TLE7810G
Rohm Semiconductor
12V INPUT MULTI-CHANNEL SYSTEM P
Lowest to $4.5818
ECAD model for BM81004MUV-ZE2
Rohm Semiconductor
MULTI-CHANNEL POWER SUPPLY IC FO
Lowest to $4.3568
ECAD model for BD49101AEFS-ME2
Diodes Incorporated
IC VREF SHUNT ADJ SOT26
Lowest to $3.5936
ECAD model for AP4312QK6TR-G1
Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $8.6604
ECAD model for BQ500211RGZR
Texas Instruments
IC WIRELESS PWR RCVR 20QFN
Lowest to $5.9703
ECAD model for BQ51013ARHLT
Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $7.1760
ECAD model for BQ500210RGZT
Texas Instruments
Single Mode Wireless Power Transmitter 48-Pin VQFN EP / IC WIRELESS PWR TX 48VQFN
Lowest to $14.8855
ECAD model for BQ500212ARGZR
Texas Instruments
LM2984C Microprocessor Power Supply System | IC CONV MICROPROCESSOR TO220-11
Need more? Email Us
ECAD model for LM2984CT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention