EN
  • EN
  • DE

UP1540PDDA

Part No UP1540PDDA
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841420-UP1540PDDA
Ultra Librarian 3D Model Ultra Librarian UP1540PDDA CAD Model

Description

The UP1540PDDA is a high-performance synchronous buck controller from uPI Semiconductor Corp, designed for demanding power management applications. It integrates advanced features to achieve high efficiency, fast transient response, and robust protection in a compact footprint. This controller is ideally suited for applications requiring precise voltage regulation and reliable operation under varying load conditions.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs, battery charging.
  • Desktop Computers: Voltage regulation for CPU, GPU, and memory.
  • Server Systems: Point-of-load regulation for high-performance processors and memory.
  • Graphics Cards: Power supply for GPU cores and memory.
  • Industrial Power Supplies: High-efficiency power conversion for industrial equipment.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Adaptive On-Time Control: Optimizes switching frequency for different load conditions.
  • Programmable Switching Frequency: Allows designers to optimize efficiency and transient response.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage conditions.
  • Over-Current Protection (OCP): Protects the controller and the load from excessive current.
  • Under-Voltage Lockout (UVLO): Prevents the controller from operating with insufficient input voltage.
  • Thermal Shutdown Protection: Protects the controller from overheating.
  • Enable/Disable Control: Provides a convenient method for power sequencing.
  • Power Good Indicator: Signals when the output voltage is within the specified regulation range.

Benefits:

  • High Efficiency: Synchronous rectification and adaptive on-time control minimize power losses.
  • Fast Transient Response: Quickly responds to changes in load current, ensuring stable output voltage.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Compact Size: Integrates many features into a small package, reducing board space.
  • Flexibility: Programmable features allow designers to optimize the controller for their specific application.

Additional Details:

The UP1540PDDA requires external MOSFETs for both the high-side and low-side switches. Proper selection of these MOSFETs is crucial for achieving optimal efficiency and thermal performance. The datasheet provides detailed guidelines for MOSFET selection based on input voltage, output voltage, and output current. The controller also features internal compensation, simplifying the design process. Furthermore, soft-start functionality is typically included to limit inrush current during startup. This part is commonly available in a QFN package.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess