EN
  • EN
  • DE

15N65L-TF2-T

Part No 15N65L-TF2-T
Manufacturer UTC
Catalog Miscellaneous
Description 15A, 650V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814853-15N65L-TF2-T
Ultra Librarian 3D Model Ultra Librarian 15N65L-TF2-T CAD Model

Description

The 15N65L-TF2-T is a high-voltage N-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for power switching applications requiring efficient performance and reliability, such as power supplies, adapters, and lighting ballasts. This MOSFET features low on-resistance and fast switching speed, contributing to reduced power losses and improved system efficiency.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • AC-DC Power Adapters
  • LED Lighting Ballasts
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits

Features

  • N-Channel MOSFET: Facilitates efficient power switching.
  • High Voltage Rating (650V): Enables use in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Avalanche Ruggedness: Provides robustness against transient voltage spikes.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reliable Operation: Avalanche ruggedness enhances robustness and durability.
  • Compact Design: Allows for smaller and lighter power supply designs.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Performance: Efficient power switching contributes to stable and reliable system operation.

Additional Details

The 15N65L-TF2-T typically exhibits a low gate charge, which reduces the drive power required to switch the MOSFET on and off. Its high voltage rating makes it suitable for applications operating directly from rectified AC line voltage. The device is generally available in a TO-220F package, providing good thermal performance. Key specifications include drain-source voltage, gate-source voltage, drain current, on-resistance, and power dissipation. UTC provides detailed datasheets with comprehensive performance graphs and application notes to assist designers in properly utilizing the 15N65L-TF2-T in their circuits. Proper gate drive circuitry is essential for achieving optimal performance and preventing damage to the MOSFET. The part is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess