EN
  • EN
  • DE

5N60KL-TF3T-T

Part No 5N60KL-TF3T-T
Manufacturer UTC
Catalog Miscellaneous
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815726-5N60KL-TF3T-T
Ultra Librarian 3D Model Ultra Librarian 5N60KL-TF3T-T CAD Model

Description

The 5N60KL-TF3T-T is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This power MOSFET is designed for high-voltage, high-speed switching applications. It features a robust design, making it suitable for use in power supplies, motor controls, and other power electronic circuits where efficiency and reliability are paramount.

Applications

  • Switching Power Supplies: Used as a switching element in AC-DC and DC-DC power supplies for efficient power conversion.
  • Motor Control: Employed in motor drivers to control the speed and torque of electric motors.
  • LED Lighting: Found in LED drivers for efficient and reliable lighting solutions.
  • DC-DC Converters: Used in voltage regulation and conversion circuits for various electronic devices.
  • Uninterruptible Power Supplies (UPS): Provides switching functionality for battery backup systems.

Features

  • N-Channel MOSFET: Offers efficient switching performance.
  • High Voltage Rating: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Energy Rated: Provides robustness against transient voltage spikes.
  • TO-220F Package: Offers good thermal dissipation.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation and improves efficiency.
  • Reliable Performance: Robust design ensures stable operation in demanding applications.
  • Compact Size: TO-220F package allows for easy integration into various circuit designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability and extends lifespan.
  • Cost-Effective: Provides a balance of performance and price for various applications.

Additional Details

The 5N60KL-TF3T-T MOSFET is typically used with a gate driver circuit to provide the necessary voltage and current to switch the MOSFET on and off efficiently. Proper thermal management, including the use of a heatsink, is recommended to maintain the device's operating temperature within specified limits and ensure long-term reliability. The MOSFET's gate threshold voltage (VGS(th)) is a critical parameter to consider when designing the gate drive circuit. Additionally, the device's input capacitance (Ciss) and output capacitance (Coss) affect switching speed and power losses. Careful consideration of these parameters is crucial for optimizing the performance of the MOSFET in a specific application. This device is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess