EN
  • EN
  • DE

LMR10510YSD/NOPB

Part No LMR10510YSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LMR10510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41445-6, LMR10510YSD/NOPB-ND, 296-41445-1, 296-41445-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877682-LMR10510YSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10510YSD/NOPB CAD Model

Description

The LMR10510YSD/NOPB is a highly efficient, space-conscious voltage regulator designed and manufactured by Texas Instruments. This step-down (buck) converter is part of TI's SIMPLE SWITCHER® series and is ideal for applications requiring a compact, high-performance power solution.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage ranging from 1.22V to 14V, which allows for flexibility across different applications and ensures compatibility with a variety of load requirements.
  • High Efficiency: With a peak efficiency of up to 90%, this voltage regulator minimizes power loss and heat generation, making it suitable for battery-powered and energy-sensitive applications.
  • High Switching Frequency: Operating at a high switching frequency of up to 3MHz, the LMR10510YSD/NOPB allows the use of small surface-mount inductors and capacitors, reducing the overall solution size and saving board space.
  • Current Mode Control: The current mode control provides excellent transient response and simplifies loop compensation, ensuring stable operation under varying load conditions.
  • Thermal Shutdown: Integrated thermal shutdown protection safeguards the device against excessive temperature rise, enhancing system reliability.
  • Low Shutdown Current: The low shutdown current feature ensures minimal power consumption when the device is not active, further extending battery life in portable applications.
  • SON-6 Package: The compact SON-6 package is optimized for space-constrained applications, making it an excellent choice for portable electronics, wearables, and IoT devices.

Applications:

  • Portable Electronics
  • Wireless Networking Devices
  • Power Supply Modules
  • Energy-Harvesting Systems
  • Point of Load Conversions

The LMR10510YSD/NOPB from Texas Instruments represents a versatile and robust power management solution that delivers performance, efficiency, and reliability for a wide range of applications. Whether you're developing a battery-operated device or a compact module requiring a stable power supply, this voltage regulator is engineered to meet your needs with precision and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1045 $55.2250
115+ $0.9062 $104.2130
175+ $0.8779 $153.6325
240+ $0.8496 $203.9040
305+ $0.8213 $250.4965
410+ $0.7363 $301.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess