EN
  • EN
  • DE

LD1117AL-2.5V-A

Part No LD1117AL-2.5V-A
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 724493-LD1117AL-2.5V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117AL-2.5V-A CAD Model

Description

The LD1117AL-2.5V-A is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator provides a fixed 2.5V output voltage with a low dropout voltage, making it ideal for battery-powered and portable applications. It is designed to deliver a stable and regulated voltage even when the input voltage is close to the output voltage.

Applications

  • Battery-Powered Devices: Used in battery-powered devices such as mobile phones, tablets, and portable media players.
  • Post Regulation for Switching Regulators: Provides a stable and clean voltage output after a switching regulator.
  • Microcontroller Power Supplies: Powers microcontrollers and other digital logic devices requiring a stable 2.5V supply.
  • Linear Regulators for Noise Sensitive Applications: Used in applications where low noise and ripple are critical, such as audio and sensor circuits.
  • Power Management in Embedded Systems: Provides regulated power for various components in embedded systems.

Features

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Fixed 2.5V Output: Provides a stable and accurate 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.

Benefits

  • Extended Battery Life: Low dropout voltage improves efficiency, extending battery life in portable applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Overloads and Short Circuits: Built-in protection features prevent damage to the regulator and the load.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

Additional Details

The LD1117AL-2.5V-A is typically available in a SOT-223 package. It requires a small output capacitor for stability, typically a ceramic capacitor. Detailed specifications, including input voltage range, output current, and dropout voltage, can be found in the UTC datasheet for this part.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,625 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess