The LM386L-S08-T is a low-voltage audio power amplifier designed by UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage applications and is suitable for battery-powered systems. It is commonly used in portable audio devices, radios, and other consumer electronics where a small form factor and low power consumption are critical.
Applications
- Portable audio amplifiers
- AM/FM radios
- Intercom systems
- Servo motor drivers
- Small speaker drivers
Features
- Low quiescent current drain: Minimizes power consumption in standby mode.
- Wide supply voltage range: Operates from 4V to 12V.
- Voltage gain adjustable from 20 to 200: Provides flexibility in circuit design.
- Low distortion: Ensures high-quality audio reproduction.
- Minimum external components: Simplifies circuit design and reduces board space.
- 8-Pin SOP package: Small outline package for surface mount assembly.
Benefits
- Extended battery life: Low power consumption allows for longer operating times in portable devices.
- Simplified designs: Minimal external components reduce complexity and cost.
- Adjustable gain: Adaptable to different input signal levels.
- Compact size: Small package is ideal for space-constrained applications.
- High-quality audio: Low distortion ensures clear and accurate sound reproduction.
Additional Details
The LM386L-S08-T is packaged in an 8-pin Small Outline Package (SOP). The S08 likely refers to the specific type of SOP package. The T at the end typically indicates tape and reel packaging for automated assembly. The output power is typically around 0.325W with a 6V supply and an 8Ω load, but this can vary depending on the supply voltage and load impedance. External components, such as a resistor and capacitor, can be added to adjust the gain and frequency response of the amplifier. Proper heat sinking may be required for higher power operation. Consult the UTC LM386L datasheet for detailed electrical characteristics, application circuits, and thermal considerations.