EN
  • EN
  • DE

MJE2955TL

Part No MJE2955TL
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830959-MJE2955TL
Ultra Librarian 3D Model Ultra Librarian MJE2955TL CAD Model

Description

The MJE2955TL is a PNP Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for general purpose power amplification and switching applications. This transistor is a complement to the NPN transistor MJE3055T, allowing for use in complementary push-pull configurations.

Applications:

  • Audio Amplifiers: Used in output stages of audio amplifiers for driving speakers.
  • Power Supplies: Found in linear power supplies as a regulating element.
  • Motor Control: Utilized in controlling DC motors, especially in applications requiring reversing polarity.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion.

Features:

  • PNP Transistor: Operates with a negative base current for controlling a larger collector current.
  • High Collector Current: Capable of handling significant current levels.
  • Low Saturation Voltage: Minimizes power dissipation when fully turned on.
  • Complement to MJE3055T: Ideal for complementary amplifier designs.

Benefits:

  • High Power Capability: Suitable for applications requiring substantial power handling.
  • Efficient Operation: Low saturation voltage contributes to efficient power conversion.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Versatile Application: Can be used in a wide range of power amplification and switching applications.

Additional Details:

The MJE2955TL typically features a collector-emitter voltage (VCEO) rating suitable for various power applications. Its current gain (hFE) provides sufficient amplification for driving different loads. It is usually available in a TO-220 package, allowing for effective heat dissipation. The transistor's operating temperature range ensures reliable performance under varying thermal conditions. Datasheet specifications provide detailed electrical characteristics, thermal resistance, and package dimensions for proper implementation. It's essential to refer to the datasheet for specific application guidelines and maximum ratings to ensure optimal performance and prevent damage.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5469 $60.1590
260+ $0.4488 $116.6880
400+ $0.4347 $173.8800
550+ $0.4208 $231.4400
715+ $0.4067 $290.7905
955+ $0.3647 $348.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess