EN
  • EN
  • DE

MMBTA44G-AE3-R

Part No MMBTA44G-AE3-R
Manufacturer UTC
Description HIGH VOLTAGE TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1225023-MMBTA44G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBTA44G-AE3-R CAD Model

Description

The MMBTA44G-AE3-R is a high-voltage NPN bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in high-voltage switching and amplification applications. This transistor offers a high breakdown voltage and fast switching speeds, making it suitable for various industrial and commercial applications.

Applications

  • High-voltage switching circuits
  • High-voltage amplification circuits
  • LED lighting drivers
  • DC-DC converters
  • General-purpose amplification

Features

  • High breakdown voltage: VCEO = 400V
  • High collector current: IC = 0.6A
  • Low collector-emitter saturation voltage
  • Fast switching speed
  • Surface Mount Device (SMD): SOT-23 package
  • AEC-Q101 qualified: Suitable for automotive applications
  • Lead-free: RoHS compliant

Benefits

  • Efficient Switching: The fast switching speed reduces power loss in switching applications, leading to increased energy efficiency.
  • Reliable Performance: The high breakdown voltage ensures reliable operation in high-voltage environments, preventing damage to the transistor and the surrounding circuitry.
  • Compact Design: The SOT-23 package allows for a compact and space-saving design, making it suitable for densely populated circuit boards.
  • Automotive Grade: AEC-Q101 qualification ensures reliable performance in harsh automotive environments, including temperature variations and mechanical stress.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances, making it environmentally friendly.

Technical Specifications

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 450V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 0.6A
  • Peak Collector Current (ICM): 1A
  • Power Dissipation (PD): 350mW
  • Operating and Storage Temperature Range: -55°C to +150°C
  • Package: SOT-23

The MMBTA44G-AE3-R is a versatile high-voltage transistor suitable for a wide range of applications requiring efficient and reliable switching and amplification. Its compact size, high breakdown voltage, and fast switching speed make it a popular choice for modern electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0347 $50.1415
3,080+ $0.0325 $100.1000
4,780+ $0.0314 $150.0920
6,850+ $0.0292 $200.0200
8,930+ $0.0280 $250.0400
11,155+ $0.0269 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess