EN
  • EN
  • DE

INA125PA

Part No INA125PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER WITH PRECISION VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.2 V/μs
-3db Bandwidth 150kHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 460μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1185744-INA125PA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA125
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA125PA CAD Model

Description

Product Overview: INA125PA from Texas Instruments

The INA125PA is a versatile, low-power instrumentation amplifier from Texas Instruments designed to offer a perfect blend of precision, power efficiency, and flexibility. This high-quality amplifier is housed in a robust DIP-16 package, ensuring easy integration into a wide range of electronic circuits and systems.

Key Features

  • Precision Amplification: With a set gain of 10 V/V, which can be further adjusted between 4 V/V to 10000 V/V using a single external resistor, the INA125PA provides precise amplification for various signal types.
  • Low Power Consumption: The device operates with a quiescent current of approximately 460 μA, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Versatile Power Supply Range: It supports a broad power supply range from 2.7V to 36V on single supply or ±2.7V to ±18V on dual supplies, offering flexibility in system design.
  • Integrated Precision Voltage Reference: The INA125PA includes a 10V precision voltage reference which can be used for analog-to-digital conversion or as a reference for other components within the system.

Applications

The INA125PA is a reliable choice for professionals seeking a high-quality instrumentation amplifier for a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauges and pressure sensors
  • Weigh scales
  • Thermocouple amplifiers

Performance and Durability

Designed with reliability in mind, the INA125PA delivers consistent performance across a wide temperature range from -40°C to +85°C. Its robust package ensures that the device can withstand the rigors of demanding applications while maintaining accuracy and stability.

With its combination of precision, low power consumption, and integrated features, the INA125PA from Texas Instruments stands out as an excellent choice for designers who require a high-quality instrumentation amplifier for their applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess