EN
  • EN
  • DE

PN2222AG-T92-B

Part No PN2222AG-T92-B
Manufacturer UTC
Description NPN GENERAL PURPOSE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1239172-PN2222AG-T92-B
Manufacturer Homepage www.utc-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PN2222AG-T92-B
Introduction Date September 23, 2013
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian PN2222AG-T92-B CAD Model

Description

The PN2222AG-T92-B is a general-purpose NPN bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is widely used in switching and amplification applications due to its reliable performance and versatile characteristics. This transistor is commonly found in various electronic circuits, providing a cost-effective solution for both prototyping and mass production.

Applications

  • Switching Circuits: Used as a switch in various electronic circuits, such as relay drivers, LED drivers, and logic circuits.
  • Amplification: Employed in small-signal amplifiers, preamplifiers, and audio amplifiers to boost signal strength.
  • Oscillator Circuits: Integrated into oscillator circuits to generate stable oscillating signals.
  • Driver Stages: Used as a driver for higher-power transistors or other components requiring increased current.
  • General Purpose Applications: Found in numerous general-purpose electronic applications requiring amplification or switching.

Features

  • NPN Transistor: Allows for efficient current flow when the base is biased positively relative to the emitter.
  • High Collector Current: Capable of handling relatively high collector currents, suitable for driving various loads.
  • Low Saturation Voltage: Provides low voltage drop when the transistor is fully turned on, improving efficiency.
  • High Current Gain (hFE): Offers significant amplification of the input signal.
  • Fast Switching Speed: Enables rapid switching between on and off states, suitable for high-frequency applications.
  • Through-Hole Package (TO-92): Easy to mount on breadboards and PCBs, ideal for prototyping and hobbyist projects.

Benefits

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose design.
  • Cost-Effective: Provides a low-cost solution for amplification and switching needs.
  • Efficient Performance: Low saturation voltage and high current gain ensure efficient operation.
  • Easy to Use: Through-hole package simplifies mounting and wiring.
  • Reliable Operation: Designed for reliable performance within specified operating conditions.

Additional Details

The PN2222AG-T92-B is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is essential to adhere to the manufacturer's recommended operating conditions to ensure reliable and consistent performance. The datasheet contains detailed specifications, including voltage ratings, current ratings, and thermal characteristics, necessary for proper application and design. The 'G' suffix indicates that the part is Halogen Free. The 'T92' indicates it comes in the TO-92 package. It's important to consider these parameters to prevent damage to the transistor and ensure optimal circuit performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess