EN
  • EN
  • DE

PUMT1L

Part No PUMT1L
Manufacturer UTC
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer UTC
Win Source Part Number 354618-PUMT1L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMT1L CAD Model

Description

The UTC PUMT1L is a PNP Epitaxial Planar Transistor. United Test and Assembly Center (UTC) specializes in semiconductor manufacturing. The PUMT1L is designed for general-purpose switching and amplification applications. Its compact SOT-23 package allows for high-density mounting on circuit boards, making it suitable for portable and miniaturized electronic devices.

Applications:

  • Low-Side Switching: Used as a switch to control low-side loads in various electronic circuits.
  • Amplification: Amplifies small signals in audio amplifiers, preamplifiers, and other amplification circuits.
  • Driver Circuits: Drives LEDs, relays, and other components requiring moderate current.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered electronics.

Features:

  • High Collector Current: Can handle collector currents up to 100mA.
  • Low Saturation Voltage: Provides low voltage drop when fully switched on, improving efficiency.
  • High Transition Frequency: Enables fast switching speeds for high-frequency applications.
  • SOT-23 Package: Compact surface-mount package for high-density PCB layouts.

Benefits:

  • Efficient Switching: Provides reliable and efficient switching performance in various circuits.
  • Space-Saving Design: Allows for miniaturization of electronic devices due to its small package size.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Cost-Effective: Offers a balance of performance and affordability for general-purpose use.

The PUMT1L's specifications include a collector-emitter voltage (VCEO) of -50V, collector current (IC) of -200mA, and power dissipation (PD) of 250mW. It is designed to operate over a temperature range of -55°C to +150°C. The SOT-23 package ensures ease of mounting and compatibility with automated assembly processes. Its key attributes are low saturation voltage, fast switching speeds, and reliable performance in various low-power applications.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess