EN
  • EN
  • DE

UF840L

Part No UF840L
Manufacturer UTC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14
Reference case TO-220
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 757755-UF840L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF840L CAD Model

Description

The UF840L is a Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-voltage, high-speed switching applications. This N-channel enhancement mode MOSFET offers a robust and efficient solution for power management and control circuits.

Applications

  • Switching power supplies: Used in AC-DC and DC-DC converters to efficiently switch current.
  • Motor control: Controls the speed and torque of DC motors.
  • LED lighting: Powers and controls LED lighting systems.
  • Inverters: Converts DC power to AC power.
  • Power amplifiers: Amplifies electrical signals.

Features

  • N-Channel enhancement mode MOSFET.
  • High voltage rating (typically 800V).
  • Low on-resistance (RDS(on)) for reduced power loss.
  • Fast switching speed for efficient operation.
  • Avalanche energy rated for ruggedness.
  • Lead-free package.

Benefits

  • High efficiency: Low on-resistance minimizes power dissipation, resulting in efficient operation.
  • High voltage capability: Suitable for high-voltage applications.
  • Fast switching: Enables high-frequency switching, reducing the size and cost of passive components.
  • Robustness: Avalanche energy rating provides protection against voltage transients.
  • Environmentally friendly: Lead-free package complies with environmental regulations.
  • Simplified thermal management: Reduced power loss translates to lower heat generation.

Additional Details

The UF840L typically comes in a TO-220 or similar through-hole package. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The gate threshold voltage (VGS(th)) is the voltage required to turn on the MOSFET. It's important to consult the datasheet for the specific values of these parameters, as they can vary slightly depending on the manufacturing batch. The device is also characterized by its input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss), which affect switching performance. Proper gate drive circuitry is essential for achieving optimal switching speed and efficiency.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2587 $58.2075
545+ $0.2125 $115.8125
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess