EN
  • EN
  • DE

UM66T19LK

Part No UM66T19LK
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841346-UM66T19LK
Ultra Librarian 3D Model Ultra Librarian UM66T19LK CAD Model

Description

The UM66T19LK is a melody generator IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to produce a pre-programmed melody when triggered, commonly used in toys, doorbells, and other electronic devices requiring simple audio output.

Applications

  • Musical toys
  • Door chimes
  • Greeting cards with sound
  • Alarm systems
  • Novelty items with audio output

Features

  • Pre-programmed melody: Contains a fixed melody stored in ROM.
  • Low power consumption: Suitable for battery-powered applications.
  • Simple interface: Requires minimal external components.
  • Single trigger input: Activates the melody playback with a single signal.
  • Direct drive output: Can directly drive a small speaker or buzzer.

Benefits

  • Easy Integration: The simple interface and minimal component requirement make it easy to integrate into various electronic designs.
  • Cost-Effective: Provides a low-cost solution for adding sound functionality to products.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: Designed for stable and consistent performance.
  • Compact Size: Small package allows for integration into space-constrained devices.

Specifications

The UM66T19LK typically operates on a voltage range of 1.5V to 3.0V DC. The output signal is designed to directly drive a small speaker or buzzer. The specific melody stored within the IC is fixed at the time of manufacture. The trigger input requires a simple logic level signal to activate the playback. The operating temperature range is generally between -10°C and +60°C. It is a small, typically epoxy molded package, designed for easy integration into electronic circuit boards. Given its function, exact electrical specifications are less critical than the melody playback characteristics and power consumption. The frequency output depends on the melody stored.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
675+ $0.1721 $116.1675
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,725 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess