EN
  • EN
  • DE

UR133A-3.3V-C

Part No UR133A-3.3V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396144-UR133A-3.3V-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133A-3.3V-C CAD Model

Description

The UR133A-3.3V-C is a fixed-output, positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to deliver a stable 3.3V output, commonly used in a wide array of electronic devices and systems. The 'C' suffix often indicates a specific variation in tolerance, temperature range, or packaging.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V source for powering microcontrollers and processors.
  • Digital Logic: Used to power various digital logic circuits that operate at 3.3V.
  • Memory Devices: Powers static RAM (SRAM) and flash memory components.
  • Communication Interfaces: Supplies power to interfaces such as SPI, I2C, and UART transceivers.
  • Portable Devices: Regulates voltage in mobile phones, tablets, and other portable electronics.

Features:

  • Fixed 3.3V Output: Provides a highly stable and accurate 3.3V regulated output.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Overload Protection: Shuts down the regulator if it overheats to prevent damage.
  • Short Circuit Protection: Safeguards against short circuit conditions on the output.
  • High Output Accuracy: Ensures precise and reliable voltage regulation.

Benefits:

  • Reliable 3.3V Supply: Provides a consistent and dependable 3.3V power source for sensitive components.
  • Enhanced Protection: Overcurrent, thermal, and short-circuit protection features increase system robustness.
  • Simplified Circuit Design: Requires few external components for stable operation.
  • Wide Input Voltage Range: Tolerates variations in input voltage.
  • Compact Package: Suitable for use in devices where space is limited.

Additional Details:

The UR133A-3.3V-C typically comes in surface-mount packages like SOP or SOT. External capacitors are generally required for input and output stability. For detailed specifications such as input voltage range, output current capability, dropout voltage, thermal resistance, and package dimensions, consult the official UTC datasheet. The 'C' suffix may denote specific testing criteria or a tighter tolerance; refer to the datasheet for details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess