EN
  • EN
  • DE

UR133AL-2.5V-C

Part No UR133AL-2.5V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396156-UR133AL-2.5V-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-2.5V-C CAD Model

Description

The UR133AL-2.5V-C is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 2.5V output voltage from a higher input voltage. The 'AL' designation likely indicates a specific series within the UR133 family, while the '-C' suffix suggests a specific grade, version, or packaging configuration within that series. This could imply tighter tolerances, improved temperature performance, or a different packaging arrangement when compared to the base UR133AL-2.5V model. It caters to applications needing reliable 2.5V low voltage regulation.

Applications

  • Microcontroller Power Supplies: Regulating the power supply for microcontrollers operating at 2.5V in embedded systems.
  • FPGA Core Voltage Regulation: Providing a stable and accurate 2.5V core voltage for Field-Programmable Gate Arrays (FPGAs).
  • Memory Power Supplies: Powering low-voltage memory chips that require a stable 2.5V supply.
  • Battery-Powered Devices: Ensuring a regulated 2.5V supply for portable devices powered by batteries, specifically for 2.5V components.
  • Logic Circuits: Powering low-voltage digital logic circuits that operate at 2.5V.

Features

  • Fixed 2.5V Output: Provides a precisely regulated 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage, thus improving efficiency.
  • Over-Temperature Protection: Incorporates thermal shutdown to protect the regulator from overheating and potential damage.
  • Overcurrent Protection: Limits the output current to prevent damage to the regulator and connected devices due to excessive load.
  • Short-Circuit Protection: Protects the regulator from damage caused by a short circuit at the output.
  • High Accuracy: Delivers a stable and accurate 2.5V output voltage, critical for sensitive low-voltage components.

Benefits

  • Stable 2.5V Power: Provides a consistent and reliable 2.5V supply, essential for the correct functioning of circuits.
  • Enhanced Protection: Over-temperature, overcurrent, and short-circuit protection features enhance the regulator's robustness and lifespan.
  • Efficient Voltage Regulation: Low dropout voltage facilitates efficient power conversion, especially useful in battery-powered applications.
  • Simplified Integration: Standard packaging and a straightforward design allow for easy integration into numerous electronic circuits.
  • Increased System Reliability: Shields sensitive electronic components from voltage fluctuations, thus improving overall system reliability.

Additional Details

The UR133AL-2.5V-C is likely to be available in a standard package, either through-hole or surface mount. Consult the manufacturer's datasheet for detailed specifications, including the maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, operating temperature ranges, and precise information on the '-C' suffix designation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,079 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess