EN
  • EN
  • DE

UR133AL-2.5V

Part No UR133AL-2.5V
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396155-UR133AL-2.5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-2.5V CAD Model

Description

The UR133AL-2.5V is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 2.5V output voltage from a higher input voltage. The 'AL' likely indicates a specific series within the UR133 family, potentially denoting different characteristics or performance parameters compared to other UR133 variants. The 2.5V output makes it suitable for applications requiring this specific low voltage regulation.

Applications

  • Microcontroller power supplies: Providing regulated 2.5V power to operate microcontrollers with 2.5V core voltages in embedded systems.
  • FPGA core voltage regulation: Supplying the core voltage to FPGAs requiring a stable and accurate 2.5V.
  • Memory power supplies: Regulating the voltage for low-voltage memory chips that operate at 2.5V.
  • Battery-powered devices: Regulating voltage in portable devices to maintain stable operation from battery sources, especially in systems with 2.5V components.
  • Low-voltage logic circuits: Powering low-voltage logic circuits that require a precise 2.5V supply.

Features

  • Fixed 2.5V output: Provides a precisely regulated 2.5V output voltage.
  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Over-temperature protection: Includes thermal shutdown to protect the regulator from overheating.
  • Overcurrent protection: Limits the output current to prevent damage to the regulator and load.
  • Short circuit protection: Protects the regulator from damage in case of a short circuit at the output.
  • High accuracy: Ensures a stable and precise 2.5V output voltage, critical for sensitive low-voltage components.

Benefits

  • Stable low-voltage power: Provides a consistent and reliable 2.5V supply, essential for proper operation of low-voltage electronic circuits.
  • Protection against damage: Over-temperature, overcurrent, and short-circuit protection features enhance the reliability and lifespan of the regulator.
  • Efficient regulation: Low dropout voltage allows for efficient voltage regulation, especially in battery-powered applications.
  • Easy integration: Simple design and standard packaging allow for easy integration into various electronic circuits.
  • Improved system reliability: Protects sensitive electronic components from voltage fluctuations and surges, improving overall system performance.

Additional Details

The UR133AL-2.5V is likely available in a standard through-hole or surface-mount package. Consult the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, and operating temperature ranges. The datasheet will also provide details specific to the 'AL' series.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess