EN
  • EN
  • DE

UT2955L-TN3-R

Part No UT2955L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description SINGLE P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278425-UT2955L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2955L-TN3-R CAD Model

Description

The UT2955L-TN3-R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This power MOSFET is designed for high-efficiency power switching applications, providing fast switching speeds and low on-resistance. Its P-channel configuration makes it suitable for load switching in various power management circuits.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Power Management Systems: Applied in battery management systems for charging and discharging control.
  • Motor Control Circuits: Controls the speed and direction of DC motors in various applications.
  • Load Switching: Switches power to various loads, such as lighting, actuators, and other electronic components.
  • Power Inverters: Used in inverters to convert DC voltage to AC voltage for powering appliances.

Features

  • P-Channel MOSFET: Provides efficient load switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Drain Current (ID): Supports high current loads for demanding applications.
  • RoHS Compliant: Ensures environmental compliance by restricting hazardous substances.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and enhances energy efficiency.
  • Reliable Performance: Robust design ensures stable operation in various environmental conditions.
  • Compact Size: Surface mount package allows for high-density board assembly.
  • Simplified Circuit Design: P-channel configuration simplifies load switching applications.
  • Enhanced Thermal Performance: Efficient heat dissipation reduces the risk of overheating.

Additional Details

The UT2955L-TN3-R features a low gate threshold voltage, enabling it to be driven directly from logic-level signals. This facilitates easy integration with microcontrollers and other digital control circuits. The MOSFET is typically available in a surface-mount package, such as a SOT-23 or similar, which provides excellent thermal characteristics and allows for automated assembly. The device's ability to handle high drain currents makes it suitable for demanding applications, such as power supplies and motor drives.

Its fast switching speeds are beneficial in applications where high-frequency operation is required, such as DC-DC converters. The UT2955L-TN3-R is designed to provide reliable and efficient power switching, making it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess