EN
  • EN
  • DE

UT75N03L-TN3-R

Part No UT75N03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL JUNCTIN SILICON FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278591-UT75N03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT75N03L-TN3-R CAD Model

Description

The UT75N03L-TN3-R is an N-channel enhancement-mode MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It's designed for low voltage applications requiring efficient power switching. This MOSFET is part of UTC's extensive range of power semiconductor devices, offering reliable performance and optimized characteristics for various applications.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Solid-state relays
  • Motor control

Features

  • N-channel enhancement mode: Allows easy gate driving with a low voltage.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Enables operation with low control signals.
  • Fast switching speed: Allows efficient operation in high-frequency applications.
  • Surface mount package: Enables automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system efficiency: Low RDS(on) reduces power dissipation and increases efficiency.
  • Simplified gate drive: Low gate threshold voltage simplifies control circuit design.
  • Reduced power consumption: Efficient operation extends battery life in portable devices.
  • Increased design flexibility: Small package size allows for compact designs.
  • Enhanced system reliability: Robust design ensures reliable operation in various conditions.

Additional Details

The UT75N03L-TN3-R typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating depending on the package and operating temperature. The on-resistance (RDS(on)) is a key parameter, usually specified at different gate-source voltages. The gate threshold voltage (VGS(th)) is typically around 1V to 3V. This MOSFET comes in a surface-mount package such as SOT-23 or similar. It's designed for reflow soldering according to industry standards. Proper thermal management is essential for maintaining optimal performance. This MOSFET offers a cost-effective and reliable solution for low-voltage power switching applications. The operating temperature range is typically from -55°C to +150°C.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess