Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396783-UTC431
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC431 CAD Model

Description

The UTC431 is a precision adjustable shunt regulator offered by UTC (Unisonic Technologies Co., Ltd.). This integrated circuit is designed to function as a voltage reference and can be configured to provide a stable and accurate voltage output. It's commonly used in various power supply and voltage regulation applications.

Applications:

  • Linear Regulators: Used to create adjustable linear voltage regulators.
  • Switching Power Supplies: Provides a reference voltage for controlling the output of switching power supplies.
  • Voltage Monitors: Implemented in circuits to monitor voltage levels and trigger alerts or protections.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems.
  • Instrumentation: Used in precise measurement and instrumentation equipment requiring accurate voltage references.

Features:

  • Programmable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation even with varying load conditions.
  • Sink Current Capability: Typically up to 100mA sink current capability.
  • Low Temperature Coefficient: Provides stable performance over a wide range of operating temperatures.
  • Precision Reference Voltage: High accuracy reference voltage contributes to precise voltage regulation.

Benefits:

  • Flexibility: Adjustable output voltage allows for use in various voltage regulation scenarios.
  • Stability: Low output impedance ensures stable operation under different load conditions.
  • Accuracy: Precise reference voltage contributes to accurate voltage regulation and monitoring.
  • Reliability: Designed for reliable performance in demanding applications.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and reference requirements.

The UTC431 operates by comparing the voltage at its reference input to an internal voltage reference. When the voltage at the reference input is below the internal reference, the device conducts, sinking current and pulling down the output voltage. By using external resistors to create a voltage divider, the output voltage can be programmed to the desired level. This allows for precise control and adjustment of the output voltage, making the UTC431 a versatile component in various electronic circuits. It is crucial to consult the datasheet for specific operating conditions, such as voltage and temperature ranges, to ensure optimal performance and longevity.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U3810BM-AFNG3
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ECAD model for U3FWJ44N
UTC
Need more? Email Us
ECAD model for U74ACT14L-P14
UTC
SINGLE INVERTER GATE
Need more? Email Us
ECAD model for U74LVC1G04L-AL5-R
Vishay
Need more? Email Us
ECAD model for U5546NL
Yamaha
Need more? Email Us
ECAD model for YM3428
Via
Need more? Email Us
ECAD model for U2250
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,810+ $0.0310 $56.1100
4,390+ $0.0255 $111.9450
6,790+ $0.0248 $168.3920
9,350+ $0.0240 $224.4000
12,140+ $0.0231 $280.4340
16,220+ $0.0207 $335.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96,382 pieces
MOQ: 1810 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention