EN
  • EN
  • DE

UTC78D05L

Part No UTC78D05L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396808-UTC78D05L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D05L CAD Model

Description

The UTC78D05L is a three-terminal positive voltage regulator designed to provide a fixed +5V output. It's likely a low-dropout version or a variant with lower quiescent current compared to standard 7805 series regulators. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this regulator is suitable for applications where efficiency and low power consumption are critical.

Applications

  • Microcontroller Power Supply: Regulating voltage for microcontrollers and digital logic circuits in low-power applications.
  • Battery-Powered Devices: Providing a stable 5V supply in battery-operated equipment.
  • Portable Electronics: Powering various components in portable electronic devices, such as sensors and displays.
  • Low-Power Linear Regulation: Efficiently stepping down voltage in low-power linear regulation circuits.
  • Standby Power Systems: Maintaining a stable voltage in standby power systems.

Features

  • Fixed 5V Output: Delivers a stable and precise 5V output voltage.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Internal Thermal Overload Protection: Prevents damage from overheating.
  • Short Circuit Current Limiting: Protects the regulator from short circuit conditions.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage for improved efficiency.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable Power Supply: Provides a reliable and stable 5V supply for sensitive electronic components.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Protection Against Overload and Short Circuits: Prevents damage to the regulator and connected devices.
  • Increased Efficiency: Low dropout voltage improves efficiency, especially in battery-powered systems.

Additional Details

The UTC78D05L typically requires a slightly higher input voltage than the output voltage, but the low dropout characteristic allows it to operate efficiently even when the input voltage is close to 5V. Heat sinking may be necessary depending on the load current and input voltage. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application examples. The 'L' suffix likely indicates a low-dropout or low-power version of the regulator.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess