EN
  • EN
  • DE

UTC78L09G

Part No UTC78L09G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396835-UTC78L09G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L09G CAD Model

Description

The UTC78L09G is a three-terminal positive voltage regulator, providing a fixed 9V output. As part of the 78Lxx series from UTC, it offers local on-card voltage regulation. This device is designed with features like thermal overload protection and short circuit current limiting, enhancing reliability and preventing damage under abnormal conditions.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and set-top boxes to provide a stable 9V supply for various circuits.
  • Microcontroller-Based Systems: Provides a clean and regulated power source for microcontrollers and related peripherals.
  • Sensor Power Supply: Used to power sensors, ensuring stable and accurate readings.
  • Battery Chargers: Can be implemented in simple battery charging circuits to regulate the charging voltage.
  • Instrumentation and Measurement: Supplies a stable voltage reference for accurate measurements in test and measurement equipment.

Features:

  • Output Voltage: Fixed 9V positive output voltage.
  • Output Current: Typically up to 100mA.
  • Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions, preventing damage to the regulator and connected components.
  • Small Package: Available in TO-92 and other small packages for space-constrained applications.
  • Minimal External Components: Requires minimal external components, simplifying circuit design.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent and reliable 9V output, crucial for sensitive electronic circuits.
  • Overload Protection: Protects the regulator and downstream components from damage due to overcurrent or overheating.
  • Simplified Design: Requires minimal external components, making it easy to integrate into existing circuit designs.
  • Cost-Effective: Provides a low-cost solution for voltage regulation requirements.
  • Compact Form Factor: The small package size makes it suitable for applications where space is limited.

The UTC78L09G is used in applications where a stable 9V power supply is needed. The device's datasheet contains detailed specifications, including input voltage range, output voltage accuracy, and thermal characteristics. Proper thermal management may be needed depending on the operating conditions. Ensure adherence to the maximum ratings specified in the datasheet to ensure reliable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess