Products specifications

Manufacturer UTC
Win Source Part Number 396915-UZ1084
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UZ1084 CAD Model

Description

The UZ1084 is a series of low dropout (LDO) positive voltage regulators manufactured by UTC (Unisonic Technologies Co., Ltd.). These regulators are designed to provide a stable and reliable output voltage with a minimal voltage difference between the input and output.

Applications

  • High-Efficiency Linear Regulators: Used where minimizing power dissipation is crucial.
  • Post Regulators for Switching Supplies: Clean up the output of switching power supplies.
  • Battery Chargers: Regulate the charging voltage for various battery types.
  • Microprocessor Power Supplies: Provide stable voltage for microprocessors and microcontrollers.

Features

  • Low Dropout Voltage: Typically 1.5V at 7A output current.
  • Adjustable Output Voltage: Can be adjusted using external resistors (for adjustable versions).
  • Fixed Output Voltages Available: Several fixed voltage options are offered.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a certain limit.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected in reverse polarity (depending on the specific implementation).

Benefits

  • Improved Efficiency: Low dropout voltage minimizes power loss, resulting in higher efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage even with variations in input voltage or load current.
  • Protection Features: Overcurrent and thermal protection ensure reliable operation and prevent damage.
  • Easy to Use: Simple to implement with minimal external components required.

Additional Details

The UZ1084 is typically available in TO-220, TO-263, and other similar packages. It is crucial to consult the specific datasheet for the exact specifications, including input voltage range, output voltage options, dropout voltage characteristics, and thermal resistance. The adjustable versions use external resistors to set the desired output voltage, requiring careful selection of resistor values to ensure accurate regulation. Proper heat sinking is often required, especially at higher output currents, to prevent overheating and ensure reliable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
Atmel
Need more? Email Us
ECAD model for U6204B-EFLG3
Atmel
Lowest to $36.4000
ECAD model for U2759B-AFLG1
Atmel
Need more? Email Us
ECAD model for U893BSE-AFPG3
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.6557
ECAD model for U2640B
Vishay
Need more? Email Us
ECAD model for U5546NL
Atmel
Need more? Email Us
ECAD model for U9280M

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3350 $65.3250
470+ $0.2755 $129.4850
730+ $0.2664 $194.4720
1,000+ $0.2587 $258.7000
1,300+ $0.2496 $324.4800
1,735+ $0.2238 $388.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention