EN
  • EN
  • DE

T60404-N4646-X653

Part No T60404-N4646-X653
Manufacturer VACUUMSCHMELZE
Catalog Current Transducers
Description CURRENT SENSOR, 6A, 3 PRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr VACUUMSCHMELZE
Package Bulk
Product Status Active
For Measuring AC/DC
Sensor Type Closed Loop
Current - Sensing 6A
Number of Channels 1
Output Ratiometric, Voltage
Frequency DC ~ 100kHz
Linearity ±0.1%
Accuracy ±0.7%
Voltage - Supply 4.75V ~ 5.25V
Response Time 300ns
Current - Supply (Max) 15mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Unidirectional
Mounting Type Through Hole
Package / Case 9-DIP Module
Standard Package 1 pcs
ECCN EAR99
Win Source Part Number 1198572-T60404-N4646-X653
Ultra Librarian 3D Model Ultra Librarian T60404-N4646-X653 CAD Model

Description

The T60404-N4646-X653 is a current sensor designed for measuring AC/DC currents from VACUUMSCHMELZE.

  • Category: Current Sensors
  • Family: Sensors, Transducers
  • Mounting Type: Through Hole
  • Package: 9-DIP Module
  • Output: Ratiometric and Voltage
  • Polarization: Unidirectional
  • Response Time: 300ns
  • Frequency Range: DC to 100kHz
  • Current Sensing Range: 6A
  • Linearity: ±0.1%
  • Accuracy: ±0.7%
  • Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $4.7863
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4707 $62.3535
12+ $10.2324 $122.7888
18+ $9.9127 $178.4286
25+ $9.5929 $239.8225
32+ $9.2732 $296.7424
42+ $8.3138 $349.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess