EN
  • EN
  • DE

ADUM1220BRWZ-RL

Part No ADUM1220BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description ISOLATED HALF-BRIDGE DRIVER / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 44673-ADUM1220BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM1220BRWZ-RL CAD Model

Description

ADUM1220BRWZ-RL Digital Isolator by Analog Devices Inc.

The ADUM1220BRWZ-RL is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed to optimize signal integrity and provide robust isolation, this component is an essential building block in a variety of electronic systems where electrical isolation is a critical requirement.

Key Features:

  • Superior Isolation: With its iCoupler® technology, the ADUM1220BRWZ-RL offers an isolation voltage of 2500 Vrms for 1 minute, which is crucial for protecting sensitive electronics from high-voltage transients.
  • Data Rate: This digital isolator supports data rates up to 1 Mbps, making it suitable for a wide range of applications requiring moderate speed data transmission across the isolation barrier.
  • Channel Configuration: It features a 2/0 channel directionality, meaning it has two forward channels and zero reverse channels, allowing for unidirectional communication.
  • Low Power Consumption: The device operates with low power consumption, which is ideal for power-sensitive designs.
  • Package: The ADUM1220BRWZ-RL comes in a 16-lead SOIC wide body package, ensuring compatibility with standard surface-mount assembly processes.
  • High Operating Temperature Range: It can operate across a wide temperature range from -40°C to +125°C, accommodating various industrial environments.
  • Regulatory Approvals: The product is compliant with regulatory standards, such as UL, CSA, and VDE, certifying its safety for use in electrical equipment.

Applications:

The ADUM1220BRWZ-RL is versatile and can be used in numerous applications, including:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment requiring safety and isolation
  • Power supply control and monitoring
  • Isolated sensor interfaces and data acquisition systems

With its robust design and advanced technology, the ADUM1220BRWZ-RL by Analog Devices Inc. stands out as a reliable solution for system designers looking to incorporate isolation in their circuits without compromising on performance or power efficiency.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess