EN
  • EN
  • DE

SST29EE512-70-4I-NHE

Part No SST29EE512-70-4I-NHE
Manufacturer Greenliant
Catalog NOR Flash
Description NOR Flash 64K X 8 70ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Greenliant
Category NOR Flash
Mounting Style SMD/SMT
Package / Case PLCC-32
Memory Size 512 kbit
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Active Read Current - Max 20 mA
Interface Type Parallel
Organization 64 k x 8
Minimum Operating Temperature - 40 C
Packaging Tube
Ultra Librarian 3D Model Ultra Librarian SST29EE512-70-4I-NHE CAD Model

Description

NOR Flash 64K X 8 70ns

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.7280
ISSI, Integrated Silicon Solution Inc
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $1.3636
ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 24BGA
Lowest to $6.8182
Microchip Technology
NOR Flash Memory
Need more? Email Us
Dialog Semiconductor GmbH
NOR Flash 4MB Serial Flash 2.5V 8-UDFN
Lowest to $4.1785
Macronix
MX25R1635FZUIL0-TR Macronix NOR Flash Serial NOR 1.65V-3.6V 16Mbit x4 I/O USON-8 2x3mm datasheet, inventory, & pricing.
Lowest to $1.5444
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8SOIC
Lowest to $4.7311
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Lowest to $7.4400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess