EN
  • EN
  • DE

MA40S4S-24

Part No MA40S4S-24
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969590-MA40S4S-24
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA40S4S-24 CAD Model

Description

The MA40S4S-24 is a miniature, waterproof ultrasonic sensor manufactured by Murata Electronics. This sensor is designed for a variety of applications requiring distance measurement and object detection in harsh environments.

Applications:

  • Liquid level measurement in tanks and containers
  • Proximity sensing in automated systems
  • Object detection in robotics
  • Parking sensors in automotive applications
  • Water level monitoring in flood control systems

Features:

  • Waterproof design: Suitable for use in wet and humid environments.
  • Compact size: Facilitates integration into space-constrained applications.
  • High sensitivity: Enables reliable detection of objects at a distance.
  • Resonant frequency: 40 kHz.
  • Operating temperature range: -20°C to +70°C
  • Robust construction: Resistant to mechanical shock and vibration.

Benefits:

  • Accurate distance measurement: Provides precise data for control and monitoring applications.
  • Reliable object detection: Ensures consistent performance in detecting objects in a range.
  • Long lifespan: Offers extended operational life due to its robust design.
  • Easy integration: Simplifies the design and implementation process.
  • Reduced maintenance: Minimizes the need for frequent maintenance or replacement.

Additional Details:

The MA40S4S-24 ultrasonic sensor operates by emitting a short burst of ultrasonic sound at 40 kHz and measuring the time it takes for the echo to return. This time interval is then used to calculate the distance to the object. The sensor's waterproof design is achieved through a sealed enclosure, protecting the internal components from moisture and contaminants. Its compact size makes it suitable for integration into devices with limited space. The sensor requires a driving circuit to generate the ultrasonic pulse and a receiving circuit to detect the echo. The output signal can be processed to determine the distance, presence, or absence of an object.

This sensor is typically used with microcontrollers or signal processing units to interpret the data and provide feedback to the system. Its high sensitivity and robustness make it a reliable choice for demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess