EN
  • EN
  • DE

C2260D106DAA2-20.48

Part No C2260D106DAA2-20.48
Manufacturer Vectron International, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820109-C2260D106DAA2-20.48
Ultra Librarian 3D Model Ultra Librarian C2260D106DAA2-20.48 CAD Model

Description

The C2260D106DAA2-20.48 is a crystal oscillator manufactured by Vectron International, Inc. Crystal oscillators are used to provide a stable and accurate clock signal for various electronic devices.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., routers, switches)
  • Frequency synthesizers
  • Test and measurement equipment
  • Aerospace and defense applications

Features

  • Frequency: 20.48 MHz
  • Package: Likely a surface mount device (SMD) package, but exact package details need verification with datasheet.
  • Stability: Accuracy of the generated clock signal. Requires accessing datasheet.
  • Supply Voltage: Operational voltage requirements. Requires accessing datasheet.
  • Operating Temperature: Temperature range where the oscillator can function. Requires accessing datasheet.

Benefits

  • Precise and stable clock signal generation
  • Essential component for timing and synchronization in electronic systems
  • Ensures reliable operation of digital circuits
  • Potentially compact size for space-constrained applications (package-dependent)

Additional Details

Crystal oscillators rely on the piezoelectric properties of quartz crystals to generate a stable frequency. The 20.48 MHz frequency is a common value used in various applications. Further specifications such as the package type, frequency stability (expressed in ppm), supply voltage, current consumption, and operating temperature range would be found in the device's datasheet. It's important to consult the datasheet to ensure the oscillator meets the specific requirements of the application.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.3905 $141.3905
2+ $136.6769 $273.3538
3+ $122.5386 $367.6158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess