EN
  • EN
  • DE

TFS112K

Part No TFS112K
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter Specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vectron International, Inc
Win Source Part Number 1266857-TFS112K
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFS112K CAD Model

Description

The TFS112K is a SAW (Surface Acoustic Wave) filter manufactured by Vectron International, Inc. It is designed for use in intermediate frequency (IF) stages of communication receivers and transmitters. SAW filters are known for their sharp selectivity and low insertion loss, making them ideal for applications requiring precise filtering of signals.

Applications:

  • Communication Receivers: Used in IF stages to filter unwanted signals.
  • Communication Transmitters: Used to suppress spurious signals and harmonics.
  • Wireless Communication Systems: Employed in various wireless devices for signal conditioning.
  • Test and Measurement Equipment: Used in spectrum analyzers and signal generators for accurate signal processing.

Features:

  • SAW Technology: Utilizes SAW technology for high selectivity and low insertion loss.
  • Sharp Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Stable Performance: Delivers consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances signal clarity by filtering out noise and interference.
  • Increased System Sensitivity: Improves receiver sensitivity due to low insertion loss.
  • Reduced Spurious Signals: Suppresses unwanted signals in transmitters.
  • Simplified Design: Simplifies filter design with integrated SAW technology.

Additional Details:

The TFS112K SAW filter is designed for a center frequency of 112 MHz. It is typically available in a surface-mount package for easy integration into PCB designs. Key specifications include insertion loss, bandwidth, and stopband rejection. Vectron International provides detailed datasheets and application notes to support the implementation of the TFS112K in various communication systems. The filter is designed to operate over a wide temperature range and provides stable performance under varying environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intersil Corporation
Lowest to $5.0142
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess