EN
  • EN
  • DE

TFS153C

Part No TFS153C
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vectron International, Inc
Win Source Part Number 1266859-TFS153C
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFS153C CAD Model

Description

The Vectron International TFS153C is a surface acoustic wave (SAW) filter designed for intermediate frequency (IF) filtering in communication systems. This filter is characterized by its narrow bandwidth, low insertion loss, and high selectivity, making it ideal for applications requiring precise signal filtering and noise rejection.

Applications

      
  • Wireless Communication Systems: Used as an IF filter in wireless communication systems, such as cellular base stations, wireless LAN devices, and satellite communication equipment.
  •   
  • Television Receivers: Employed in television receivers for channel selection and image signal processing.
  •   
  • Cable Modems: Integrated into cable modems to filter out unwanted noise and interference.
  •   
  • Radar Systems: Used in radar systems for signal processing and target detection.
  •   
  • Spectrum Analyzers: Utilized in spectrum analyzers to provide high-resolution frequency analysis.

Features

      
  • Narrow Bandwidth: Provides a narrow bandwidth for precise signal filtering.
  •   
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation.
  •   
  • High Selectivity: Offers high selectivity, effectively rejecting unwanted signals and noise.
  •   
  • Surface Mount Package: Available in a compact surface mount package for easy integration into circuit boards.
  •   
  • Stable Performance: Provides stable performance over a wide temperature range.

Benefits

      
  • Improved Signal Quality: The narrow bandwidth and high selectivity improve signal quality by filtering out unwanted noise and interference.
  •   
  • Enhanced System Performance: The low insertion loss minimizes signal attenuation, enhancing overall system performance.
  •   
  • Simplified System Design: The compact surface mount package simplifies system design and reduces manufacturing costs.
  •   
  • Reliable Operation: The stable performance over a wide temperature range ensures reliable operation in various environments.
  •   
  • Increased System Sensitivity: The filtering capabilities increase the sensitivity of the receiving system.

Additional Details

The TFS153C operates at a center frequency of 153 MHz. It is designed to be impedance matched to 50 ohms, simplifying its integration into standard RF systems. The filter is available in a small surface mount package, making it suitable for high-density applications. It is also RoHS compliant. The filter’s performance characteristics are precisely controlled during manufacturing to ensure consistent and reliable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685
Toshiba Semiconductor and Storage
Need more? Email Us
Altera
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess