The Vectron VC-710-DFF-GFL-122M880000 is a crystal oscillator designed to provide a stable and precise clock signal for various electronic systems. This Voltage Controlled Crystal Oscillator (VCXO) is specifically engineered for applications requiring accurate frequency control and low jitter performance.
Applications
- Synchronous Ethernet
- Optical transport networks (OTN)
- Base stations
- Phase-locked loops (PLLs)
- Frequency synthesizers
Features
- High-frequency stability
- Low jitter performance
- Voltage controlled frequency adjustment
- 3.3V operation
- LVPECL output
- Compact package
Benefits
- Precise Timing: The VC-710-DFF-GFL-122M880000 ensures accurate and reliable timing, crucial for maintaining signal integrity and synchronization in high-speed data transmission.
- Reduced Jitter: Its low jitter characteristics minimize phase noise, contributing to cleaner signals and improved system performance.
- Frequency Adjustment: The voltage control feature allows for fine-tuning of the output frequency, enabling precise calibration and compensation for environmental variations.
- Easy Integration: With its standard LVPECL output and compact package, the oscillator is easily integrated into various electronic designs.
- Stable Operation: Designed for 3.3V operation, the oscillator provides stable and consistent performance over a wide range of operating conditions.
Additional Details
The VC-710-DFF-GFL-122M880000 operates at a frequency of 122.88 MHz and utilizes a Voltage Controlled Crystal Oscillator (VCXO) design. The LVPECL (Low Voltage Positive Emitter Coupled Logic) output provides excellent signal integrity and high-speed switching capabilities. This component is commonly used in telecommunications equipment, data centers, and other applications requiring precise timing and synchronization. Proper termination and power supply bypassing are essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, including frequency stability over temperature, tuning range, and jitter performance characteristics.