EN
  • EN
  • DE

C1808X7R302-102KNE

Part No C1808X7R302-102KNE
Manufacturer Venkel
Catalog Capacitors
Description CAP CER 1000PF 3KV X7R 1808
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000 pF
Tolerance ±10%
Voltage - Rated 3000V (3kV)
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Features High Voltage
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1808 (4520 Metric)
Size / Dimension 0.180" L x 0.080" W (4.57mm x 2.03mm)
Thickness (Max) 0.087" (2.20mm)
Ultra Librarian 3D Model Ultra Librarian C1808X7R302-102KNE CAD Model

You May Also Be Interested in

Knowles
CAP ALUM 1000UF 20% 63V RADIAL
Lowest to $1.2272
AVX Corporation
CAP CER 0.47UF 50V X7R 0603
Lowest to $0.0355
AVX Corporation
CAP CER 4700PF 2KV X7R 1812
Need more? Email Us
AVX Corporation
CAP CER 2.2UF 50V X7R 1206
Lowest to $0.1260
AVX Corporation
CAP CER 1UF 100V X7R 0805
Lowest to $0.1172
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Kemet
1000UF 5VV
Need more? Email Us
Panasonic
CAP ALUM POLY 680UF 20% 16V SMD
Lowest to $1.9090
Murata Electronics North America
CAP CER 1UF 2.5V X7T 0201
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess