EN
  • EN
  • DE

K4F151611D-JC60T00

Part No K4F151611D-JC60T00
Manufacturer Samsung
Catalog Unclassified Memory
Description FPM 1Mx16-60 5V 1K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944556-K4F151611D-JC60T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4F151611D-JC60T00 CAD Model

Description

The K4F151611D-JC60T00 is a memory component manufactured by Samsung. Based on its nomenclature, it's likely a type of DRAM (Dynamic Random Access Memory) chip, specifically designed for applications requiring fast and reliable data storage and retrieval. Due to the detailed part number, it's highly probable it is used in various electronic devices.

Applications:

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • High-Performance Computing: Suitable for servers and workstations requiring large amounts of memory and high bandwidth.
  • Gaming Consoles: Provides the necessary memory capacity and speed for running complex games.
  • Networking Devices: Used in routers, switches, and other networking equipment for data buffering and processing.
  • Embedded Systems: Found in advanced embedded applications such as industrial controllers and medical devices.

Features:

  • High Speed: Designed for fast data transfer rates, enabling high-performance operation.
  • Large Capacity: Provides ample memory space for demanding applications.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices.
  • Reliable Performance: Ensures stable and consistent operation under various conditions.
  • Advanced Packaging: Utilizes advanced packaging technology to minimize size and improve thermal performance.

Benefits:

  • Improved System Performance: Enhances the overall performance of the system by providing fast and efficient memory access.
  • Increased System Capacity: Allows for the storage and processing of larger datasets.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs in data centers.
  • Enhanced System Reliability: Minimizes the risk of memory-related errors and system crashes.
  • Smaller Footprint: Enables the design of more compact and portable devices.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: Likely a type of DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory). Requires verifying with the official datasheet.
  • Capacity: Determine the specific capacity from the datasheet (likely 128MB, 256MB, or 512MB)
  • Data Width: Most likely 16-bit or 32-bit, refer to the datasheet for the specific value.
  • Clock Speed: Clock speeds depend on the specific type of DDR memory; check the official datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: Specific package type depends on the DDR type.

For detailed specifications, application notes, and design considerations, refer to the official Samsung datasheet for the K4F151611D-JC60T00.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess