EN
  • EN
  • DE

CVR-32A-332SW2

Part No CVR-32A-332SW2
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053734-CVR-32A-332SW2
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CVR-32A-332SW2 CAD Model

Description

The CVR-32A-332SW2 is a tantalum chip capacitor manufactured by AVX Corporation. Tantalum capacitors are a type of electrolytic capacitor known for their stable performance, high volumetric efficiency, and reliability. They are commonly used in a wide range of electronic circuits for filtering, bypassing, and energy storage. The 'CVR' series denotes a specific family of tantalum capacitors from AVX, while '32A' likely indicates the case size and voltage rating. '332' specifies the capacitance value (33 x 10^2 pF = 3300 pF = 3.3 nF), and 'SW2' could signify the tolerance and packaging.

Applications:

  • Filtering: Used to smooth out voltage fluctuations in power supplies and signal lines.
  • Bypassing: Provides a low-impedance path for AC signals, diverting them away from sensitive components.
  • Decoupling: Reduces noise and stabilizes voltage levels near integrated circuits.
  • Energy Storage: Stores electrical energy for brief periods of time.
  • Consumer Electronics: Smartphones, tablets, and laptops.
  • Industrial Equipment: PLCs, motor drives, and control systems.
  • Medical Devices: Patient monitoring equipment and diagnostic tools.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a small package.
  • Stable Performance: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Reliability: Known for its long lifespan and consistent performance.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Stability: Stabilizes voltage levels and reduces noise.
  • Enhanced System Performance: Prevents voltage fluctuations from affecting circuit operation.
  • Reduced Size and Weight: Small size and lightweight construction are ideal for portable devices.
  • Simplified Assembly: SMT design reduces assembly time and costs.
  • Long Lifespan: Offers a long and reliable operating life.
  • Environmental Responsibility: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The CVR-32A-332SW2 tantalum capacitor is designed for surface mount applications and comes in a standard EIA case size. The specific voltage rating, ESR, and ripple current capabilities are specified in the manufacturer's datasheet. Tantalum capacitors are polarized devices, meaning they must be connected with the correct polarity to avoid damage. They are commonly used in applications where stable performance and long lifespan are critical requirements.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess