EN
  • EN
  • DE

VT86C100A

Part No VT86C100A
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400442-VT86C100A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT86C100A CAD Model

Description

The VIA VT86C100A, also known as the VIA Cyrix MediaGXm, is a processor targeted towards low-cost, energy-efficient computing solutions. It integrates the CPU, graphics, and memory controller onto a single chip, reducing system costs and complexity. While it is an older processor, it was commonly used in entry-level PCs and embedded systems during its production period.

Applications

  • Entry-Level Desktop PCs: Used in budget-friendly desktop computers for basic tasks.
  • Thin Clients: Its low power consumption makes it suitable for thin client devices.
  • Embedded Systems: Integrated design makes it suitable for a range of embedded applications.
  • Point-of-Sale (POS) Systems: Its ability to handle basic computing tasks makes it appropriate for POS terminals.
  • Industrial Control Systems: Its ruggedness and reliability made it usable in older industrial control setups.

Features

  • Integrated CPU, Graphics, and Memory Controller: Reduces system cost and complexity.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • PCI Interface: Supports standard PCI expansion cards.
  • ISA Interface: Provides compatibility with older ISA devices.
  • Integrated Audio Controller: Manages audio input and output.

Benefits

  • Cost-Effectiveness: Offers a budget-friendly computing solution.
  • Reduced System Complexity: Integration simplifies system design and manufacturing.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Compatibility: Supports both PCI and ISA expansion cards.
  • Small Footprint: Suitable for compact systems.

Additional Details

The VIA VT86C100A typically operates at clock speeds ranging from 120MHz to 200MHz. It supported operating systems like Windows 98 and early versions of Linux. It's characterized by its high level of integration, consolidating functions that would typically be found on separate chips onto a single die. This approach reduced overall system costs, making it a popular choice for value-oriented PC manufacturers. While now considered obsolete, it represents an important step in the evolution of integrated PC processors. Its simple, yet functional design made it an adequate option for basic computing tasks and older applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess