EN
  • EN
  • DE

PI2126-00-LGIZ

Part No PI2126-00-LGIZ
Manufacturer Vicor Corporation
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Vicor Corporation
Package Tube
Product Status Obsolete
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - OFF 90 ns
Current - Output (Max) 12A
Current - Supply 1.5 mA
Voltage - Supply 8.5V ~ 10.5V
Applications N+1 Power Supplies, Telecom/Datacom Systems
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 25-FLGA
Supplier Device Package 25-LGA (5x7)
Base Product Number PI2126
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1102-1074,PI212600LGIZ
Standard Package 50
Win Source Part Number 1183477-PI2126-00-LGIZ
Ultra Librarian 3D Model Ultra Librarian PI2126-00-LGIZ CAD Model

Description

The PI2126-00-LGIZ is an N+1 ORing controller designed for use in N+1 power supplies and telecom/datacom systems.

  • FET Type: N-channel
  • Current Supply: 1.5 mA
  • Current Output: Up to 12A
  • Features: Internal switches
  • Delay Time (Off): 90 ns
  • Voltage Supply: 8.5V to 10.5V
  • Package: 25-FLGA
  • Mounting Technology: SMD (SMT)
  • Status: Obsolete, but common-used
  • Popularity: High

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3058 $57.9174
8+ $15.8408 $126.7264
12+ $15.3453 $184.1436
16+ $14.8510 $237.6160
21+ $14.3555 $301.4655
27+ $12.8702 $347.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess