EN
  • EN
  • DE

PI5101-01-LGIZ

Part No PI5101-01-LGIZ
Manufacturer Vicor Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 5V 60A 3LGA / N-Channel 5 V 60A (Ta) 3.1W (Ta) Surface Mount 3-LGA (4.1x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Vicor Corporation
Series Picor® µRDS(on) FET®
Package Tray
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 5 V
Current - Continuous Drain (Id) @ 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3.5V, 4.5V
Rds On (Max) @ Id, Vgs 0.45mOhm @ 60A, 4.5V
Vgs(th) (Max) @ Id 800mV @ 1mA
Gate Charge (Qg) (Max) @ Vgs 65 nC @ 4.5 V
Vgs (Max) ±5V
Input Capacitance (Ciss) (Max) @ Vds 7600 pF @ 5 V
Power Dissipation (Max) 3.1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 3-LGA (4.1x8)
Package / Case 3-FLGA
Base Product Number PI5101
Standard Package 50
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351136-PI5101-01-LGIZ
Ultra Librarian 3D Model Ultra Librarian PI5101-01-LGIZ CAD Model

Description

This electronic component is a N-Channel MOSFET (Metal Oxide) transistor, part of the Picor® µRDS(on) FET® series and is manufactured by an unspecified manufacturer.

  • Channel Type: N-Channel
  • Drain to Source Voltage: 5 V
  • Power Dissipation: 3.1W (Ta)
  • Package Type: 3-FLGA
  • Supplier Device Package: 3-LGA (4.1x8)
  • Temperature Range: -55°C ~ 150°C (TJ)
  • Drive Voltage: 3.5V and 4.5V
  • Continuous Drain Current: 60A (Ta)
  • Rds On Maximum: 0.45mOhm @ 60A, 4.5V
  • Vgs(th) Maximum: 800mV @ 1mA
  • Gate Charge Maximum (Qg): 65 nC @ 4.5 V
  • Input Capacitance Maximum (Ciss): 7600 pF @ 5 V

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4818 $54.8180
23+ $4.4979 $103.4517
35+ $4.3574 $152.5090
48+ $4.2168 $202.4064
62+ $4.0763 $252.7306
83+ $3.6546 $303.3318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess