EN
  • EN
  • DE

VI2WOCW02

Part No VI2WOCW02
Manufacturer Vicor Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103876-VI2WOCW02
Categories OEM Parts(T-Z)
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VI2WOCW02 CAD Model

Description

The VI2WOCW02 is a DC-DC converter module manufactured by Vicor Corporation. This module is designed to provide a regulated output voltage from a DC input source. Vicor is known for producing high-efficiency and high-density power modules, and the VI2WOCW02 is likely part of their extensive line of power solutions.

Applications

  • Industrial Automation: Powering control systems, sensors, and other industrial equipment.
  • Telecommunications: Use in telecom infrastructure for power distribution.
  • Aerospace and Defense: Employed in avionic systems, military vehicles, and communication equipment due to its rugged design and reliability.
  • Medical Equipment: Powering sensitive medical devices where stable and reliable power is crucial.
  • Data Centers: Providing power to servers and network equipment.

Features

  • High Efficiency: Optimized design for minimal power loss and heat generation.
  • Compact Size: Designed for space-constrained applications.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over-Voltage Protection: Protects against excessive input voltage.
  • Over-Current Protection: Prevents damage from excessive output current.
  • Short Circuit Protection: Shuts down the module in case of a short circuit.
  • Thermal Shutdown: Protects against overheating.

Benefits

  • Increased System Reliability: Stable and regulated power supply ensures reliable operation of connected devices.
  • Reduced Energy Consumption: High efficiency minimizes power waste and lowers operating costs.
  • Simplified System Design: Compact size and wide input voltage range simplify integration into various systems.
  • Enhanced System Protection: Built-in protection features safeguard against damage from various electrical faults.
  • Long Lifespan: Robust design and high-quality components ensure a long and reliable operational life.

Additional Details

While specific technical specifications such as input voltage range, output voltage, and maximum output current may vary depending on the exact configuration of the VI2WOCW02, Vicor's datasheets provide detailed information. Consult the official Vicor documentation for precise specifications and application guidelines to ensure optimal performance and safety. The module likely incorporates advanced power conversion techniques to achieve high efficiency and reliability. Cooling considerations are important; depending on the application, heat sinks or forced air cooling might be required to maintain the module within its operating temperature range.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess