EN
  • EN
  • DE

VIV0007TFJ

Part No VIV0007TFJ
Manufacturer Vicor Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description DC to DC Voltage Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vicor Corporation
Win Source Part Number 398063-VIV0007TFJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIV0007TFJ CAD Model

Description

The VIV0007TFJ is a DC-DC converter module produced by Vicor Corporation, a prominent manufacturer of high-efficiency power solutions. This module is designed to convert a direct current (DC) voltage from one level to another, offering regulated and isolated power for various electronic applications. Vicor’s power modules are known for their high power density, reliability, and advanced features.

Applications

  • Telecommunications Equipment: Powering network infrastructure, base stations, and communication servers.
  • Industrial Automation: Used in control systems, robotics, and industrial machinery requiring precise power delivery.
  • Aerospace and Defense Systems: Integration into avionics, radar systems, and military communication equipment.
  • Medical Devices: Powering medical imaging equipment, patient monitoring systems, and other critical medical electronics.
  • Data Centers: Supplying power to servers, storage devices, and other data center infrastructure components.

Features

  • High Efficiency: Engineered for optimal power conversion efficiency, reducing energy waste and minimizing heat generation.
  • Wide Input Voltage Range: Designed to accommodate a wide range of DC input voltages, offering versatility in various power environments.
  • Isolated Output: Provides galvanic isolation between the input and output, enhancing safety and minimizing noise coupling.
  • Over-Voltage Protection (OVP): Integrated circuitry protects the module and connected devices from over-voltage conditions.
  • Over-Current Protection (OCP): Safeguards against excessive current draw, ensuring stable and reliable operation.
  • Thermal Shutdown: Automatically shuts down the module to prevent damage in the event of overheating.
  • Compact Form Factor: High power density allows for integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Provides a stable and regulated power supply, ensuring reliable operation of connected electronics.
  • Improved Energy Efficiency: Reduces power consumption and heat generation, lowering operating costs and improving system performance.
  • Increased Safety: Isolation and protection features enhance safety by preventing electrical hazards.
  • Simplified Design: Modular design simplifies power system design and reduces time to market.
  • Flexible Application: Wide input voltage range and compact size allow for integration into a variety of applications.

Additional Details

The VIV0007TFJ typically operates with an input voltage range between 36 and 75 VDC and provides a regulated output voltage, often around 12 VDC, with varying current capabilities. It incorporates remote sense and remote on/off control features for flexible system integration. The switching frequency is optimized to minimize size and maximize efficiency, typically operating in the hundreds of kHz range. This module is designed to meet rigorous industry standards for safety and performance, ensuring high reliability and robust performance in demanding environments.

You May Also Be Interested in

NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess