EN
  • EN
  • DE

PCDR0628MT101

Part No PCDR0628MT101
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Description 0628 20% 100UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164923-PCDR0628MT101
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCDR0628MT101 CAD Model

Description

The PCDR0628MT101 is a molded power inductor manufactured by Viking Tech. This inductor is designed for use in a wide range of power electronics applications, providing efficient energy storage and filtering. Its molded construction offers excellent mechanical strength and environmental protection, making it suitable for demanding applications.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and filtering.
  • EMI Filtering: Utilized in EMI filters to suppress electromagnetic interference.
  • LED Lighting: Found in LED drivers for energy storage and current regulation.
  • Automotive Electronics: Used in automotive power supplies and control circuits.
  • Industrial Power Supplies: Implemented in industrial power supplies for filtering and energy storage.

Features:

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for high current handling capability.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Low Core Loss: Minimizes energy losses due to core magnetization.

Benefits:

  • High Efficiency: Low DCR and core loss minimize power losses.
  • Reliable Performance: Molded construction ensures robust performance in harsh environments.
  • Compact Design: Small size allows for integration into small devices.
  • Versatile Applications: Suitable for a wide range of power electronics applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Stable Inductance: Maintains inductance value under varying operating conditions.

Technical Specifications:

The PCDR0628MT101 has an inductance value of 100 μH. The DC resistance (DCR) is typically less than 0.5 ohms. The saturation current is approximately 1A. The operating temperature range is typically -40°C to +125°C. It is designed for surface mount technology (SMT) and is packaged in a 0628 package size (6.6 x 6.6 x 2.8 mm). The self-resonant frequency (SRF) is designed to be high to minimize high-frequency losses.

This molded power inductor offers a reliable and efficient solution for power electronics applications, providing excellent performance in a compact and robust package.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess