EN
  • EN
  • DE

PM3048T0312-2272NONROHS

Part No PM3048T0312-2272NONROHS
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Compliant
Win Source Part Number 1225681-PM3048T0312-2272NONROHS
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM3048T0312-2272NONROHS CAD Model

Description

The PM3048T0312-2272NONROHS is a DC-DC converter manufactured by TDK-Lambda Americas Inc. This converter is designed to provide a stable and regulated output voltage from a DC input voltage. It is used in various electronic systems to power different components and circuits.

Applications:

  • Telecommunications Equipment: Used in telecom systems to provide power to network devices and communication modules.
  • Industrial Automation: Employed in industrial control systems to power sensors, actuators, and controllers.
  • Medical Equipment: Integrated into medical devices to ensure a stable and reliable power supply.
  • Transportation Systems: Utilized in transportation applications to power electronic components in vehicles and trains.
  • Aerospace Systems: Found in aerospace equipment to provide regulated power in aircraft and satellites.

Features:

  • Wide Input Voltage Range: Accepts a wide range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and regulated output voltage.
  • High Efficiency: Converts power with high efficiency, minimizing heat dissipation.
  • Overvoltage Protection: Protects the load from overvoltage conditions.
  • Overcurrent Protection: Protects the converter from overcurrent conditions.

Benefits:

  • Reliable Power Supply: Ensures a stable and reliable power supply for electronic systems.
  • Efficient Power Conversion: Reduces energy consumption and heat generation.
  • Protection Features: Protects the load and the converter from damage.
  • Versatile Application: Suitable for a wide range of applications due to its flexible design.
  • Compact Size: Saves valuable space in electronic systems.

Additional Details:

The PM3048T0312-2272NONROHS DC-DC converter typically includes specifications such as input voltage range, output voltage, output current, efficiency, and operating temperature range. It is designed to meet industry standards for safety and electromagnetic compatibility (EMC). The converter's internal circuitry includes switching regulators, control circuits, and protection circuits. It may also include features such as remote on/off control and output voltage adjustment. TDK-Lambda provides detailed performance data and application notes to assist designers in using the PM3048T0312-2272NONROHS in their projects. The converter is commonly used in applications requiring a reliable and efficient DC power supply.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess