EN
  • EN
  • DE

RS-0603-560R-5%-0.1W

Part No RS-0603-560R-5%-0.1W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033771-RS-0603-560R-5%-0.1W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0603-560R-5%-0.1W CAD Model

Description

The RS-0603-560R-5%-0.1W is a thick film chip resistor manufactured by Viking Tech. This resistor has a 0603 package size, a resistance value of 560 ohms, a tolerance of 5%, and a power rating of 0.1W. It is designed for general-purpose applications in various electronic circuits.

Applications

  • Current Limiting
  • Voltage Dividers
  • Pull-Up/Pull-Down Resistors
  • General Purpose Circuitry
  • LED Current Limiting Resistors

Features

  • 0603 Package Size
  • Resistance Value of 560 ohms
  • Tolerance of 5%
  • Power Rating of 0.1W
  • Thick Film Construction

Benefits

  • Provides a reliable and stable resistance value for various circuit functions.
  • Cost-effective solution for general-purpose applications.
  • Small size allows for high-density circuit board designs.
  • Easy to integrate into existing circuit designs.
  • RoHS compliant, ensuring environmental friendliness.

Additional Details

The RS-0603-560R-5%-0.1W resistor utilizes a thick film resistive element, which is deposited on a ceramic substrate. The 0603 package is a standard size, making it compatible with automated assembly processes. The 5% tolerance signifies the permissible deviation from the nominal resistance value. The 0.1W power rating indicates the maximum power the resistor can dissipate without damage. It is commonly used in circuits for current limiting, voltage division, and pull-up/pull-down functions. It is also lead-free and RoHS compliant. Its small size and reliable performance make it a versatile component for many electronic applications. This resistor is typically surface-mounted and designed to withstand reflow soldering temperatures. The resistance value is generally stable under normal operating conditions.

You May Also Be Interested in

Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess