EN
  • EN
  • DE

RS-0805-100R-1%-0.125W

Part No RS-0805-100R-1%-0.125W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962945-RS-0805-100R-1%-0.125W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-0805-100R-1%-0.125W CAD Model

Description

The RS-0805-100R-1%-0.125W is a precision thin film chip resistor manufactured by Viking Tech. The '100R' indicates a resistance value of 100 ohms. It is designed for applications requiring high accuracy and stability.

Applications

  • Precision instrumentation: Ensuring accurate measurements in test and measurement equipment.
  • Medical devices: Providing reliable resistance in critical medical applications.
  • Audio equipment: Maintaining signal integrity in high-fidelity audio circuits.
  • Control systems: Ensuring accurate feedback and control in industrial automation.
  • High-frequency circuits: Minimizing signal distortion in RF and microwave applications.

Features

  • Thin film technology: Offers superior precision and stability compared to thick film resistors.
  • Small size: The 0805 package allows for high-density circuit designs.
  • Tight tolerance: 1% tolerance ensures accurate resistance values.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes with temperature variations.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.
  • High power rating: 0.125W power rating.
  • Lead-free termination: Compliant with RoHS environmental standards.

Benefits

  • High accuracy: Provides precise resistance values for critical applications.
  • Excellent stability: Maintains resistance value over a wide range of operating conditions.
  • Compact design: Saves valuable space on the PCB.
  • Easy to assemble: Compatible with standard surface mount assembly processes.
  • Environmentally friendly: Meets RoHS requirements for lead-free components.
  • Reliable performance: Consistent resistance value over time and temperature.

Additional Details

The RS-0805-100R-1%-0.125W has a temperature coefficient of resistance (TCR) of ±50 ppm/°C or lower. The operating temperature range is typically -55°C to +155°C. Refer to the Viking Tech datasheet for precise electrical characteristics, soldering recommendations, reliability data, and specific TCR values.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess