EN
  • EN
  • DE

VEC3R0367QG

Part No VEC3R0367QG
Manufacturer VINA Tech
Catalog Capacitors
Description 360F 3.0V 35*62 SNAPIN TYPE EDLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsElectric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer VINATech Co LTD
Packaging Box
Part Status Active
Capacitance 360 F
Tolerance -10%, +30%
Voltage - Rated 3 V
ESR (Equivalent Series Resistance) 3mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In - 4 Lead
Lead Spacing 0.906" (23.00mm)
Size / Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 2.520" (64.00mm)
Operating Temperature -40°C ~ 65°C
Ultra Librarian 3D Model Ultra Librarian VEC3R0367QG CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us
AVX Corporation
CAP CER 2.2UF 50V X7R 1206
Lowest to $0.1260
Murata Electronics North America
CAP CER 10F 25V B 0805
Need more? Email Us
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Vishay
CAP ALUM 470UF 20% 50V AXIAL TH
Lowest to $1.6363
Kemet
CAP CER 1UF 50V Z5U 1812
Lowest to $0.1742
Wch
R102 COMMERCIAL
Need more? Email Us
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
AVX Corporation
CAP CER 1200PF 10V X5R 0201
Lowest to $0.0013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4727 $82.4727
2+ $67.6700 $135.3400
3+ $65.5553 $196.6659
4+ $63.4406 $253.7624
5+ $61.3259 $306.6295
6+ $54.9818 $329.8908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess