EN
  • EN
  • DE

10ETF06SPBF

Part No 10ETF06SPBF
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description 10ETF06SPBF Series 600 V 10 A Soft Recovery Fast Rectifier - TO-263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 10 A
Element Configuration Common Anode
Forward Current 10 A
Forward Voltage 1.2 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 160 A
Peak Reverse Current 100 µA
Reverse Recovery Time 145 ns
RoHS Compliant
Win Source Part Number 1034351-10ETF06SPBF
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10ETF06SPBF CAD Model

Description

The Vishay 1034351-10ETF06SPBF is a surface mount Schottky rectifier diode with a common anode element configuration.

  • Maximum Repetitive Reverse Voltage (Vrrm): 600 V
  • Forward Voltage: 1.2 V
  • Forward Current: 10 A
  • Peak Non-Repetitive Surge Current: 160 A
  • Reverse Recovery Time: 145 ns
  • Peak Reverse Current: 100 μA
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -40°C
  • OEM Part: Yes

You May Also Be Interested in

Kemet
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess