EN
  • EN
  • DE

20ETS08STRLPBF

Part No 20ETS08STRLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Input Rectifier Diode, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122949-20ETS08STRLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20ETS08STRLPBF CAD Model

Description

The 20ETS08STRLPBF is a single Schottky Rectifier manufactured by Vishay. It features a low forward voltage drop and is designed for high-frequency switching power supplies and other similar applications where efficiency and fast switching are critical.

Applications

  • Switching Power Supplies: Secondary rectification in high-frequency circuits.
  • DC-DC Converters: Output rectification and freewheeling.
  • Freewheeling Diode: Used to protect circuits from inductive voltage spikes.
  • High-Frequency Inverters: Rectifying high-frequency AC signals.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Handles large current spikes without damage.
  • High-Frequency Operation: Designed for use in high-frequency circuits.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Environmentally friendly lead-free construction.
  • Surface Mount Package: Suitable for automated assembly.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High surge current capability protects against transient overcurrent events.
  • Reduced Heat Generation: Low power dissipation means less heat to manage.
  • Environmentally Responsible: RoHS compliance ensures reduced environmental impact.
  • Simplified Manufacturing: Surface mount package simplifies assembly processes.

Additional Details

The 20ETS08STRLPBF has a repetitive peak reverse voltage of 80V and a forward current rating of 20A. It is typically supplied in a D2PAK (TO-263) package. The key specifications include a low forward voltage drop (typically around 0.6V at rated current), low reverse leakage current, and a wide operating temperature range. The Schottky barrier construction allows for extremely fast switching speeds, making it ideal for high-frequency applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8760 $60.3960
49+ $2.3608 $115.6792
76+ $2.2869 $173.8044
105+ $2.2130 $232.3650
135+ $2.1391 $288.7785
181+ $1.9173 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess