EN
  • EN
  • DE

20LHE1AWA1P30

Part No 20LHE1AWA1P30
Manufacturer Vishay
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 10.16MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Hall Effect
Linear Range 0 ~ 10.16mm (0 ~ 0.40")
Output Analog Voltage
Actuator Type Round Shaft
Linearity ±1%
Voltage - Supply 5V
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -40°C ~ 85°C
Case / Package Module, Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599366-20LHE1AWA1P30
Ultra Librarian 3D Model Ultra Librarian 20LHE1AWA1P30 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LINEARIZATI
Lowest to $5.5300
Sensata-BEI Sensors
SENSOR ROTARY CONNECTOR
Need more? Email Us
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, DFN-8 PACKAGE
Lowest to $1.4404
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LIN. & TURN
Need more? Email Us
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-16
Need more? Email Us
Infineon Technologies
SENSOR ROTARY PC PIN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $11.9563
Alps Alpine
RESISTIVE POSITION SENSORS ROTAR
Lowest to $8.9131
TT Electronics
SENSOR LINEAR 12.7MM SLD TURRET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess